Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.35
|
No stock
|
Buy Now | |
Sager
from US$19.08
|
16,098
in stock
|
Buy Now | |
RS Americas
from US$18.16
|
8,311
in stock
|
Buy Now | |
Newark Electronics
from US$22.79
|
358
in stock
|
Buy Now | |
element14
from US$19.80
|
358
in stock
|
Buy Now | |
Farnell
from US$25.09
|
358
in stock
|
Buy Now | |
Carlton-Bates
from US$18.10
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
123
in stock
|
Buy Now | |
Distrelec
from US$22.86
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.01
|
34
in stock
|
Buy Now | |
TTI Europe
from US$19.95
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 15A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 277V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Bat |
Contact Current AC Max | 10A |
Contact Current DC Max | 15A |
Contact Voltage AC Max | 277V |
Contact Voltage DC Max | 250V |
Toggle Switches SPDT (ON)-OFF-(ON) Screw Term | Sager |
Toggle Switch, SPDT, On-Off-On, 10A, 125 VAC, 15/32in., Sealed, NT Series | Honeywell 1NT1-7 | RS Americas |
Switch, Toggle, Spdt, 10A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 10A, 277V | element14 |
Switch Toggle Sealed SPDT (On)-Off-(On) | RS |
Switch, Toggle | Carlton-Bates |
Honeywell Toggle Switch (ON)-OFF-(ON) 15 A 1CO IP67 / IP68 | Distrelec |
Switch: toggle | Transfer Multisort Elektronik |
TOGGLE SW SPDT 10A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 1NT1-7?
Additional datasheets, footprints and schematics for 1NT1-7 are listed on our Part Details page. You can also find images and similar parts to 1NT1-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1NT1-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1NT1-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1NT1-7 fall under?
The 1NT1-7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1NT1-7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1NT1-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1NT1-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1NT1-7 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1NT1-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1NT1-7 often in real-time on the comparison pages.
What if I can't find stock of 1NT1-7?
You can fill out our help required form which you can use to request a quote for 1NT1-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.