Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.12
|
390
in stock
|
Buy Now | |
RS Americas
from US$20.35
|
443
in stock
|
Buy Now | |
Newark Electronics
from US$23.67
|
31
in stock
|
Buy Now | |
element14
from US$23.07
|
31
in stock
|
Buy Now | |
Farnell
from US$26.96
|
31
in stock
|
Buy Now | |
Sager
from US$18.25
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.84
|
11
in stock
|
Buy Now | |
Carlton-Bates
from US$21.48
|
-
|
Buy Now | |
Distrelec
from US$27.78
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-Off-(On) |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Switch Mounting | Panel |
Toggle Switch, SPDT, On-Off-On, 10 A, 125 VAC, 15/32in., Sealed, NT Series | Honeywell 1NT1-5 | RS Americas |
SWITCH, TOGGLE (ON)-OFF-ON, 1 POLE 15A | RS |
Switch, Toggle, Spdt, 15A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 15A, 277V | element14 |
Toggle Switches SPDT (ON)-OFF-ON Screw Term | Sager |
Switch: toggle | Transfer Multisort Elektronik |
Switch, Toggle | Carlton-Bates |
Honeywell Toggle Switch (ON)-OFF-ON 15 A 1CO IP67 / IP68 | Distrelec |
Where can I find additional details, specifications and documents for a 1NT1-5?
Additional datasheets, footprints and schematics for 1NT1-5 are listed on our Part Details page. You can also find images and similar parts to 1NT1-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1NT1-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1NT1-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1NT1-5 fall under?
The 1NT1-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1NT1-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1NT1-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1NT1-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1NT1-5 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1NT1-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1NT1-5 often in real-time on the comparison pages.
What if I can't find stock of 1NT1-5?
You can fill out our help required form which you can use to request a quote for 1NT1-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.