Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.32
|
195
in stock
|
Buy Now | |
Sager
from US$13.87
|
4,613
in stock
|
Buy Now | |
RS Americas
from US$14.13
|
3,359
in stock
|
Buy Now | |
Newark Electronics
from US$15.93
|
262
in stock
|
Buy Now | |
element14
from US$16.32
|
262
in stock
|
Buy Now | |
Farnell
from US$18.11
|
262
in stock
|
Buy Now | |
Carlton-Bates
from US$15.98
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$30.53
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$18.70
|
35
in stock
|
Buy Now | |
Distrelec
from US$20.62
|
-
|
Buy Now | |
TTI Europe
from US$14.50
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-None-On |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 15A |
Switch Terminals | Screw |
Switch Mounting | Panel |
Toggle Switches 1 Pole 2 Position Standard Lever | Sager |
Toggle Switch, SPST, On-None-On, 15 A, 125 VAC, 15/32in., Sealed, NT Series | Honeywell 1NT1-3 | RS Americas |
Switch, Toggle, Spdt, 15A, 277V | Newark Electronics |
SWITCH, TOGGLE, SPDT, 15A, 277V | element14 |
SWITCH, TOGGLE ON-ON, 1 POLE 20A | RS |
Switch, Toggle | Carlton-Bates |
Honeywell Toggle Switch ON-ON 20 A 1CO IP67 / IP68 | Distrelec |
TOGGLE SW SPDT 15A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 1NT1-3?
Additional datasheets, footprints and schematics for 1NT1-3 are listed on our Part Details page. You can also find images and similar parts to 1NT1-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1NT1-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1NT1-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1NT1-3 fall under?
The 1NT1-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1NT1-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1NT1-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1NT1-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1NT1-3 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1NT1-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1NT1-3 often in real-time on the comparison pages.
What if I can't find stock of 1NT1-3?
You can fill out our help required form which you can use to request a quote for 1NT1-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.