Status: | Unknown |
---|---|
Series: | NT Series |
RoHS: | Unknown |
Prices starting from US$28.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$38.51
|
2,094
in stock
|
Buy Now | |
Rapid Electronics
from US$46.75
|
2,094
in stock
|
Buy Now | |
Chip One Stop
from US$28.50
|
2,094
in stock
|
Buy Now | |
Distrelec
from US$42.12
|
2,094
in stock
|
Buy Now | |
Sager
from US$36.04
|
385
in stock
|
Buy Now | |
RS Americas
from US$36.35
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$39.41
|
2
in stock
|
Buy Now | |
element14
from US$37.66
|
-
|
Buy Now | |
Carlton-Bates
from US$46.80
|
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
Illumination | Non Illuminated |
Product Range | NT Series |
Contact Current Max | 20A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | - |
Switch Terminals | Screw |
Sealed Oi Switch/Honeywell Rohs Compliant: Yes |Honeywell 1NT1-2G | Newark Electronics |
Toggle SW TOGGLE SW 1POLE 2POS SCRW TERM LOCK LVR | Rapid Electronics |
Honeywell Toggle Switches TOGGLE SW 1POLE 2POS SCR | Distrelec |
Toggle Switches TOGGLE SW 1POLE 2POS SCRW TERM LOCK LVR | Sager |
Toggle Switch, SPST, Off-None-On, Lockout, 15 A, 125 VAC, Sealed, NT Series | Honeywell 1NT1-2G | RS Americas |
Switch: toggle | Transfer Multisort Elektronik |
Switch, Toggle | Carlton-Bates |
Switch Operation: Off-On | Farnell |
Where can I find additional details, specifications and documents for a 1NT12G?
Additional datasheets, footprints and schematics for 1NT12G are listed on our Part Details page. You can also find images and similar parts to 1NT12G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1NT12G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1NT12G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1NT12G fall under?
The 1NT12G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1NT12G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1NT12G you can contact the distributor directly for product support, shipping queries etc.
Is the 1NT12G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1NT12G have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Sager have stock available or on a lead time for 1NT12G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1NT12G often in real-time on the comparison pages.
What if I can't find stock of 1NT12G?
You can fill out our help required form which you can use to request a quote for 1NT12G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.