Status: | Unknown |
---|---|
Series: | NT Series |
RoHS: | Unknown |
Prices starting from US$7.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.35
|
No stock
|
Buy Now | |
Sager
from US$13.87
|
15,679
in stock
|
Buy Now | |
RS Americas
from US$14.77
|
3,758
in stock
|
Buy Now | |
Newark Electronics
from US$16.39
|
868
in stock
|
Buy Now | |
element14
from US$15.23
|
868
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
100
in stock
|
Buy Now | |
TTI Europe
from US$14.50
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.67
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$13.17
|
-
|
Buy Now | |
Farnell
from US$14.86
|
-
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | NT Series |
Contact Current Max | 15A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 277V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Bat |
Contact Current AC Max | 15A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 277V |
Contact Voltage DC Max | 250V |
Toggle Switches SPST OFF-ON Screw Term | Sager |
Toggle Switch, SPST, Off-None-On, 15 A, 125 VAC, 15/32in., Sealed, NT Series | Honeywell 1NT1-2 | RS Americas |
Switch, Toggle, Spst, 20A, 277V | Newark Electronics |
SWITCH, SPST, ON-OFF | element14 |
TOGGLE SW SPST 15A 125V | TTI Europe |
Switch: toggle | Transfer Multisort Elektronik |
Switch, Toggle, Sealed, SPST, 15 Amps, O | RS |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1NT1-2?
Additional datasheets, footprints and schematics for 1NT1-2 are listed on our Part Details page. You can also find images and similar parts to 1NT1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1NT1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1NT1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1NT1-2 fall under?
The 1NT1-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1NT1-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1NT1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1NT1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1NT1-2 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for 1NT1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1NT1-2 often in real-time on the comparison pages.
What if I can't find stock of 1NT1-2?
You can fill out our help required form which you can use to request a quote for 1NT1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.