Status: | Active |
---|---|
Series: | 1N914 |
RoHS: | Compliant |
Prices starting from US$0.0071
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0077
|
140,000
in stock
|
Buy Now | |
RS Americas
from US$0.0180
|
75,595
in stock
|
Buy Now | |
Avnet America
from US$0.0071
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
31,281
in stock
|
Buy Now | |
element14
from US$0.0353
|
31,281
in stock
|
Buy Now | |
Farnell
from US$0.0116
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0443
|
27,497
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
9,548
in stock
|
Buy Now | |
Jameco Electronics
from US$0.0120
|
4,048
in stock
|
Buy Now | |
Chip One Stop
from US$0.0141
|
1
in stock
|
Buy Now | |
Avnet Asia
from US$0.0074
|
-
|
Buy Now | |
TTI Europe
from US$0.0207
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N914 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | Axial Lead |
1N914 Series 100 V 200 mA Axial Through Hole Small Signal Diode - DO-35 | Future Electronics |
Diode Small Signal Switching 100V 0.3A 2-Pin DO-35 T/R | Avnet America |
DIODE, SMALL SIG, 300MA, 100V, DO-204AH, FULL REEL | Farnell |
onsemi Small Signal Diode 300mA 100V DO-35 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 1A |
RoHS Compliant | Yes |
Diode, Rectifier, Fast, Vr 75V, If 300mA, Pkg DO-35,Vf 1000mV, Trr 4ns, Cj 4pF, Cs 4A | Vishay / Small Signal & Opto Products (SSP) 1N914-TR | RS Americas |
Switching Diode, 75V, 200Ma, Do-35 | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode 75V 300mA Auto Small Signal DO-35 | RS |
.3 A 75V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N914TR?
Additional datasheets, footprints and schematics for 1N914TR are listed on our Part Details page. You can also find images and similar parts to 1N914TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N914TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N914TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N914TR fall under?
The 1N914TR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N914TR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N914TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N914TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N914TR have stock available?
Authorised distributors including Future Electronics, RS Americas, Avnet America, Newark Electronics and element14 have stock available or on a lead time for 1N914TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N914TR often in real-time on the comparison pages.
What if I can't find stock of 1N914TR?
You can fill out our help required form which you can use to request a quote for 1N914TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.