Status: | Active |
---|---|
Series: | 1N914B |
RoHS: | Compliant |
Prices starting from US$0.0069
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0163
|
32,739
in stock
|
Buy Now | |
Farnell
from US$0.0104
|
1,085,343
in stock
|
Buy Now | |
Future Electronics
from US$0.0075
|
310,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0088
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0074
|
12,565
in stock
|
Buy Now | |
Avnet America
from US$0.0069
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N914B |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | Axial Lead |
1N914B Series 500 mW 100 V Max Reverse Voltage 0.5 A Small Signal Diode - DO-35 | Future Electronics |
100V 200mA High Conductance Fast Diode | RS |
Small Signal Diode 100V 200Ma Do-35, Full Reel | Newark Electronics |
SMALL SIGNAL DIODE 100V 200mA DO-35, FULL REEL | element14 |
Diode Small Signal Switching 100V 0.3A 2-Pin DO-35 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N914BTR?
Additional datasheets, footprints and schematics for 1N914BTR are listed on our Part Details page. You can also find images and similar parts to 1N914BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N914BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N914BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N914BTR fall under?
The 1N914BTR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N914BTR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N914BTR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N914BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N914BTR have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 1N914BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N914BTR often in real-time on the comparison pages.
What if I can't find stock of 1N914BTR?
You can fill out our help required form which you can use to request a quote for 1N914BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.