Status: | Unknown |
---|---|
Series: | 1N821 Series |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
88
in stock
|
Buy Now | |
element14
from US$1.58
|
958
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
870
in stock
|
Buy Now | |
Microchip Technology
from US$3.08
|
516
in stock
|
Buy Now | |
Future Electronics
from US$3.33
|
-
|
Buy Now | |
Avnet America
from US$3.26
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now |
Zener Voltage Vz Typ | 6.2V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-7 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Product Range | 1N821 Series |
Automotive Qualification Standard | - |
Diode Configuration | Single |
Diode Type | Zener |
Forward Voltage VF Max | 6.2V |
Junction Temperature Tj Max | 200°C |
Termination Type | Axial Leaded |
Zener Voltage Vz Typ:6.2V | element14 |
Zener Diode, 500Mw, 6.2V, Do-7 | Newark Electronics |
ZENER DIODE, 500MW,6.2V, DO-7 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 1N821A?
Additional datasheets, footprints and schematics for 1N821A are listed on our Part Details page. You can also find images and similar parts to 1N821A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N821A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N821A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N821A fall under?
The 1N821A is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N821A when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N821A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N821A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N821A have stock available?
Authorised distributors including element14, Newark Electronics, Microchip Technology, Farnell and Future Electronics have stock available or on a lead time for 1N821A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N821A often in real-time on the comparison pages.
What if I can't find stock of 1N821A?
You can fill out our help required form which you can use to request a quote for 1N821A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.