Status: | Unknown |
---|---|
Series: | 1N5822 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
80
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
7,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
9
in stock
|
Buy Now | |
element14
from US$0.16
|
9
in stock
|
Buy Now | |
Farnell
from US$0.13
|
9
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low vF |
Low Power Loss/High Efficiency |
Low Stored Charge, Majority Carrier Conduction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
Marking: 1N5820, 1N5821, 1N5822 |
Pb-Free Packages are Available |
Compliance | Pb-free |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 525mV |
RoHS Compliant | Yes |
Power Schottky Rectifier DO-201A | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 3A DO-201AD | RS |
Schottky Rectifier, 40V, 3A, Do-201Ad | Newark Electronics |
SCHOTTKY RECTIFIER, 40V, 3A, DO-201AD | element14 |
Diode Schottky 40V 3A 2-Pin DO-201AD T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 1N5822RL?
Additional datasheets, footprints and schematics for 1N5822RL are listed on our Part Details page. You can also find images and similar parts to 1N5822RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5822RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5822RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5822RL fall under?
The 1N5822RL is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N5822RL when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5822RL you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5822RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5822RL have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 1N5822RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5822RL often in real-time on the comparison pages.
What if I can't find stock of 1N5822RL?
You can fill out our help required form which you can use to request a quote for 1N5822RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.