Status: | Unknown |
---|---|
Series: | 1N5817, 1N5818, 1N5819 |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
55,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7,645
in stock
|
Buy Now | |
element14
from US$0.11
|
6,689
in stock
|
Buy Now | |
Farnell
from US$0.11
|
6,689
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
4,151
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
409
in stock
|
Buy Now | |
Avnet America
-
|
55,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Guardring for overvoltage protection |
Very small conduction losses |
Extremely fast switching |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N5817, 1N5818, 1N5819 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.5Kw,7.5V 5%,bidir,axial Tvs Rohs Compliant: Yes |Vishay 1N5817-E3/54 | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY RECTIFIER, SINGLE, 20V, DO204AL | element14 |
Schottky Diode 20V 1A 2-Pin DO-41 | General Semiconductor / Vishay 1N5817-E3/54 | RS Americas |
Schottky Diode 20V 1A 2-Pin DO-204AL | RS |
Diode Schottky 20V 1A 2-Pin DO-41 T/R | Avnet America |
1N5817 Series 20 V 1 A Through Hole High Frequency Schottky Rectifier - DO-204AL | Future Electronics |
1.0A 20V SKY DO204AL | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5817-E3/54?
Additional datasheets, footprints and schematics for 1N5817-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5817-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5817-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5817-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5817-E3/54 fall under?
The 1N5817-E3/54 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1N5817-E3/54 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5817-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5817-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5817-E3/54 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for 1N5817-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5817-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5817-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5817-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.