Status: | Active |
---|---|
Series: | 1N53 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
3,885
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
517
in stock
|
Buy Now | |
element14
from US$0.17
|
517
in stock
|
Buy Now | |
Farnell
from US$0.16
|
517
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 180 Watt Surge Rating @ 8.3 ms |
Maximum Limits Guaranteed on Seven Electrical Parameters |
CASE: Void-free, transfer-molded, thermo-setting plastic |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode. |
MOUNTING POSITION: Any |
WEIGHT: 0.7 gram (approx) |
Pb-Free Packages are Available |
Description | 1N53, 5.1 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 5.1 |
P Max (W) | 5 |
Package Type | Surmetic 40 |
1N5338B Series 5 W 1 A 5.1 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics |
onsemi Zener Diode 5W 5.1V 1uA Surmetic 40 | Distrelec |
Diode: Zener | Transfer Multisort Elektronik |
Diode, Zener, 5.1V, 5W, 017Aa-2 | Newark Electronics |
DIODE, ZENER, 5.1V, 5W, 017AA-2 | element14 |
5.1V Zener diode,1N5338B 5W | RS |
Diode Zener Single 5.1V 5% 5W 2-Pin Case 017AA-01 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N5338BRLG?
Additional datasheets, footprints and schematics for 1N5338BRLG are listed on our Part Details page. You can also find images and similar parts to 1N5338BRLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5338BRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5338BRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5338BRLG fall under?
The 1N5338BRLG is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5338BRLG when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5338BRLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5338BRLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5338BRLG have stock available?
Authorised distributors including Future Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1N5338BRLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5338BRLG often in real-time on the comparison pages.
What if I can't find stock of 1N5338BRLG?
You can fill out our help required form which you can use to request a quote for 1N5338BRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.