Status: | Active |
---|---|
Series: | 1N52 |
RoHS: | Compliant |
Prices starting from US$0.0135
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0237
|
1,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0222
|
60,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
5,013
in stock
|
Buy Now | |
element14
from US$0.0272
|
955
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
955
in stock
|
Buy Now | |
Future Electronics
from US$0.0135
|
83
in stock
|
Buy Now | |
Microchip Technology
from US$1.90
|
-
|
Buy Now | |
TTI Europe
from US$0.0225
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complete Voltage Range - 1.8 to 200 Volts |
2% and 5% tolerances available |
DO-204AH Package - Smaller than Conventional DO-204AA Package |
Double Slug Type Construction |
Metallurgically Bonded Construction Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230?C, 1/16", from case for 10 seconds |
FINISH: All external surfaces are corrosion resistant with readily solderable leads |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode |
MOUNTING POSITION: Any |
WAFER FAB LOCATION: Phoenix, Arizona |
ASSEMBLY/TEST LOCATION: Seoul, Korea |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N52, 5.6 V; 5% Tolerance (Tape & Reel) |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 5.6 |
P Max (W) | 0.5 |
Package Type | Axial Lead |
ZENER DIODE, 0.5W, 5.6V, DO-35-2 | Farnell |
1N5232 Series 500 mW 5.6 V 200 mA Through Hole Zener Diode - DO-35 | Future Electronics |
Diode Zener Single 5.6V 5% 500mW 2-Pin DO-35 T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | 1N5221 to 1N5267 |
RoHS: | Unknown |
Silicon planar power Zener diodes |
Standard Zener voltage tolerance is ± 5 % with a “B†suffix in the ordering code (e.g.: 1N5221B), suffix “C†is ± 2 % tolerance |
These diodes are also available in MiniMELF case with the type designation TZM5221 to TZM5267, SOT-23 case with the type designations MMBZ5225 to MMBZ5267 and SOD-123 case with the types designations MMSZ5225 to MMSZ5267 |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
1N5221 to 1N5267 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Zener Diode, 500Mw, 5.6V, Do-35, Full Reel | Newark Electronics |
Diode Zener Single 5.6V 5% 500mW 2-Pin DO-35 T/R | Avnet America |
Diode, Zener, Vr 5.6V, If 200mA, Pkg DO-35,Vf 1.1V, Tj +175degc, Pd 500mW, Ir 20mA | Vishay / Small Signal & Opto Products (SSP) 1N5232B-TR | RS Americas |
Zener Diode 5.6V 5% 500mW DO-35 | RS |
.5W 5.6V 5% DO35 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a 1N5232BTR?
Additional datasheets, footprints and schematics for 1N5232BTR are listed on our Part Details page. You can also find images and similar parts to 1N5232BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5232BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5232BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5232BTR fall under?
The 1N5232BTR is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5232BTR when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5232BTR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5232BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5232BTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, RS and element14 have stock available or on a lead time for 1N5232BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5232BTR often in real-time on the comparison pages.
What if I can't find stock of 1N5232BTR?
You can fill out our help required form which you can use to request a quote for 1N5232BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.