Status: | Unknown |
---|---|
Series: | 1N4934 |
RoHS: | Compliant |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 1000 per bag. |
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode Indicated by Polarity Band |
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937 |
Compliance | Pb-free |
---|
DIODE, FAST, 1A, 100V | Farnell |
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | 1N4934 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 200ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | 1N4934 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 65°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 200ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Rectifier 100Prv 1A Do-41 Case Fast Switching Low Forward Voltage Drop Low Leakage Current |Nte Electronics 1N4934 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4934?
Additional datasheets, footprints and schematics for 1N4934 are listed on our Part Details page. You can also find images and similar parts to 1N4934 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4934 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4934 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4934 fall under?
The 1N4934 is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 1N4934 when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4934 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4934 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4934 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Farnell, element14 and Newark Electronics have stock available or on a lead time for 1N4934.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4934 often in real-time on the comparison pages.
What if I can't find stock of 1N4934?
You can fill out our help required form which you can use to request a quote for 1N4934 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.