Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0304
Zener Voltage Vz Typ | 51V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | - |
1N4757A Series 1.3 W 51 V 200 mA 5 % Tolerance Through Hole Zener Diode - DO-41 | Future Electronics |
Zener Diode, 1.3W, 51V, Do-41, Full Reel | Newark Electronics |
Diode Zener Single 51V 5% 1.3W 2-Pin DO-41 T/R | Avnet America |
ZENER-DIODE 1.0W, 5%, DO-41 | Vishay / Small Signal & Opto Products (SSP) 1N4757A-TR | RS Americas |
55R1246 | element14 |
1.0W 51V 5% DO41/GL Z-DIODE | TTI Europe |
ZENER DIODE, 1.3W, 51V, DO-41 | Farnell |
Where can I find additional details, specifications and documents for a 1N4757A-TR?
Additional datasheets, footprints and schematics for 1N4757A-TR are listed on our Part Details page. You can also find images and similar parts to 1N4757A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4757A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4757A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4757A-TR fall under?
The 1N4757A-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4757A-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4757A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4757A-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4757A-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1N4757A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4757A-TR often in real-time on the comparison pages.
What if I can't find stock of 1N4757A-TR?
You can fill out our help required form which you can use to request a quote for 1N4757A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.