Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0264
|
42,006
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
11,135
in stock
|
Buy Now | |
element14
from US$0.0360
|
11,135
in stock
|
Buy Now | |
Farnell
from US$0.0335
|
11,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0379
|
440
in stock
|
Buy Now | |
Avnet America
-
|
22,028
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 30 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 30 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
1N4751 Series 1 W 30 V 5 uA Axial Through Hole Zener Diode - DO-41 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 30V 5% 1W 2-Pin DO-41 Bag | Avnet America |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 30V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Zener Voltage Vz Typ | 30V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 1W, 30V, Do-41 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N4751A?
Additional datasheets, footprints and schematics for 1N4751A are listed on our Part Details page. You can also find images and similar parts to 1N4751A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4751A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4751A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4751A fall under?
The 1N4751A is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4751A when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4751A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4751A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4751A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1N4751A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4751A often in real-time on the comparison pages.
What if I can't find stock of 1N4751A?
You can fill out our help required form which you can use to request a quote for 1N4751A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.