Status: | Unknown |
---|---|
Series: | 1N47xxA Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | 1N47xxA Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Power Dissipation Max | 1W |
Where can I find additional details, specifications and documents for a 1N4744A-T?
Additional datasheets, footprints and schematics for 1N4744A-T are listed on our Part Details page. You can also find images and similar parts to 1N4744A-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4744A-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4744A-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4744A-T fall under?
The 1N4744A-T is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4744A-T when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4744A-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4744A-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4744A-T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1N4744A-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4744A-T often in real-time on the comparison pages.
What if I can't find stock of 1N4744A-T?
You can fill out our help required form which you can use to request a quote for 1N4744A-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.