Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.0234
|
59,046
in stock
|
Buy Now | |
element14
from US$0.0485
|
26,346
in stock
|
Buy Now | |
Avnet America
from US$0.0259
|
23,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
9,789
in stock
|
Buy Now | |
Farnell
from US$0.0335
|
9,789
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,261
in stock
|
Buy Now | |
Jameco Electronics
from US$0.0390
|
754
in stock
|
Buy Now | |
Microchip Technology
from US$2.92
|
-
|
Buy Now | |
Schukat Electronic
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 15 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 15 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
1N4744 Series 1 W 15 V 5 uA Axial Through Hole Zener Diode - DO-41 | Future Electronics |
Diode Zener Single 15V 5% 1W 2-Pin DO-41 Bulk | Avnet America |
Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
Status: | Unknown |
---|---|
Series: | 1N47xxA Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N47xxA Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Power Dissipation Max | 1.3W |
Termination Type | Axial Leaded |
Test Current | 17mA |
Zener Voltage Vz Typ:15V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | 1N47xx Series |
RoHS: | Compliant |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 500W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | 1N47xx Series |
RoHS Compliant | Yes |
Zener Diode, 1W, 15V, Do-41 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N4744A?
Additional datasheets, footprints and schematics for 1N4744A are listed on our Part Details page. You can also find images and similar parts to 1N4744A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4744A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4744A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4744A fall under?
The 1N4744A is listed under Nexperia product taxonomy > Diodes > Zener diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4744A when available in the Zener diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4744A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4744A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4744A have stock available?
Authorised distributors including Future Electronics, element14, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for 1N4744A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4744A often in real-time on the comparison pages.
What if I can't find stock of 1N4744A?
You can fill out our help required form which you can use to request a quote for 1N4744A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.