Status: | Unknown |
---|---|
Series: | 1N47xxA Series |
RoHS: | Unknown |
Prices starting from US$0.0288
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
14,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
10,820
in stock
|
Buy Now | |
element14
from US$0.0463
|
9,625
in stock
|
Buy Now | |
Farnell
from US$0.05
|
9,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0481
|
5,540
in stock
|
Buy Now | |
Chip One Stop
from US$0.0472
|
4,850
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
-
|
Buy Now | |
Avnet America
from US$0.0288
|
-
|
Buy Now | |
Avnet Asia
from US$0.0430
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N47xxA Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Zener Diode 12V 5% 1W DO-41 | RS |
Zener Diode, 12V, 1W, Do-41 | Newark Electronics |
DIODE, ZENER, 12V, 1W, DO-41 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
1N4742A Series 12 V â–’5 % 1 W Through Hole Voltage Regulator Diode - DO-41 | Future Electronics |
Diode Zener Single 12V 5% 1W 2-Pin DO-41 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4742A 113?
Additional datasheets, footprints and schematics for 1N4742A 113 are listed on our Part Details page. You can also find images and similar parts to 1N4742A 113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4742A 113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4742A 113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4742A 113 fall under?
The 1N4742A 113 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4742A 113 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4742A 113 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4742A 113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4742A 113 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1N4742A 113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4742A 113 often in real-time on the comparison pages.
What if I can't find stock of 1N4742A 113?
You can fill out our help required form which you can use to request a quote for 1N4742A 113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.