Status: | Unknown |
---|---|
Series: | 1N47xxA Series |
RoHS: | Compliant |
Prices starting from US$0.0236
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0300
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0236
|
9,500
in stock
|
Buy Now | |
Newark Electronics
-
|
20,000
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | DO-204AL |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 1N47xxA Series |
Reel Quantity | 5000 |
RoHS Compliant | Yes |
ZENER ARRAY DIODES | Farnell |
1N4734A Series 5.6 V â–’5 % 1 W Through Hole Voltage Regulator Diode - DO-41 | Future Electronics |
Zener Diode, Full Reel | Newark Electronics |
Diode Zener Single 5.6V 5% 1W 2-Pin DO-41 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4734A,113.?
Additional datasheets, footprints and schematics for 1N4734A,113. are listed on our Part Details page. You can also find images and similar parts to 1N4734A,113. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4734A,113. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4734A,113. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4734A,113. fall under?
The 1N4734A,113. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4734A,113. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4734A,113. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4734A,113. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N4734A,113. have stock available?
Authorised distributors including Farnell, Future Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1N4734A,113..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4734A,113. often in real-time on the comparison pages.
What if I can't find stock of 1N4734A,113.?
You can fill out our help required form which you can use to request a quote for 1N4734A,113. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.