Status: | Active |
---|---|
Series: | 1N47 |
RoHS: | Compliant |
Prices starting from US$0.0265
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0412
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0308
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0271
|
45,000
in stock
|
Buy Now | |
element14
from US$0.06
|
28,571
in stock
|
Buy Now | |
RS Americas
from US$0.0360
|
19,963
in stock
|
Buy Now | |
Chip One Stop
from US$0.0276
|
13,240
in stock
|
Buy Now | |
Farnell
from US$0.0490
|
11,845
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
2,045
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Microchip Technology
from US$3.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.0265
|
-
|
Buy Now | |
TTI Europe
from US$0.0338
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 91 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die Mechanical Characteristics: |
CASE: Double slug type, hermetically sealed glass |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16" from the case for 10 seconds |
POLARITY: Cathode indicated by polarity band |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1N47, 5.1 V (Tape & Reel) |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 5.1 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
1N4733 Series 1 W 5.1 V 10 uA Through Hole Zener Diode - DO-41 | Future Electronics |
Diode, Fairchild, 1N4733ATR | RS |
onsemi Zener Diode 1W 5.1V 10uA DO-41 | Distrelec |
Diode Zener Single 5.1V 5% 1W 2-Pin DO-41 T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | 1N47xxA Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 (DO-204AL) |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | 1N47xxA Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Power Dissipation Max | 1.3W |
Power Dissipation Ptot Max | 1.3W |
Termination Type | Axial Leaded |
Test Current | 49mA |
Zener Diode, 1.3W, 4.7V, Do-41, Full Reel | Newark Electronics |
Diode Zener Single 5.1V 5% 1.3W 2-Pin DO-41 T/R | Avnet America |
DIODE, ZENER, 5.1V, 1.3W | element14 |
Diode, Zener, Vr 5.1V, If 200mA, Pkg DO-41,Vf 1.2V, Tj +175degc, Cs 890mA, Pd 1.3W | Vishay / Small Signal & Opto Products (SSP) 1N4733A-TR | RS Americas |
1.0W 5.1V 5% DO41/GL Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a 1N4733ATR?
Additional datasheets, footprints and schematics for 1N4733ATR are listed on our Part Details page. You can also find images and similar parts to 1N4733ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4733ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4733ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4733ATR fall under?
The 1N4733ATR is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4733ATR when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4733ATR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4733ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N4733ATR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and RS Americas have stock available or on a lead time for 1N4733ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4733ATR often in real-time on the comparison pages.
What if I can't find stock of 1N4733ATR?
You can fill out our help required form which you can use to request a quote for 1N4733ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.