Status: | Unknown |
---|---|
Series: | 1N47 Series |
RoHS: | Compliant |
Prices starting from US$0.0300
Zener Voltage Vz Typ | 3.6V |
---|---|
Power Dissipation Pd | 1.3W |
Diode Case Style | DO-41 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | 1N47 Series |
RoHS Compliant | Yes |
Diode, Zener, Vr 3.6V, If 200mA, Pkg DO-41,Vf 1.2V, Tj +175degc, Cs 1260mA, Pd 1.3W | Vishay / Small Signal & Opto Products (SSP) 1N4729A-TR | RS Americas |
Zener Diode, 1.3W, 3.6V, Do-41 | Newark Electronics |
Diode Zener Single 3.6V 5% 1.3W 2-Pin DO-41 T/R | Avnet America |
1.0W 3.6V 5% DO41/GL Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a 1N4729A-TR?
Additional datasheets, footprints and schematics for 1N4729A-TR are listed on our Part Details page. You can also find images and similar parts to 1N4729A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4729A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4729A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4729A-TR fall under?
The 1N4729A-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4729A-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4729A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4729A-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N4729A-TR have stock available?
Authorised distributors including Farnell, RS Americas, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 1N4729A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4729A-TR often in real-time on the comparison pages.
What if I can't find stock of 1N4729A-TR?
You can fill out our help required form which you can use to request a quote for 1N4729A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.