Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Diode: switching | Transfer Multisort Elektronik |
1N4448W Series 2 A 100 V 500 mW Surface Mount Switching Diode-SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a 1N4448W-TP?
Additional datasheets, footprints and schematics for 1N4448W-TP are listed on our Part Details page. You can also find images and similar parts to 1N4448W-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4448W-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4448W-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4448W-TP fall under?
The 1N4448W-TP is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4448W-TP when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4448W-TP you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4448W-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4448W-TP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14 and Farnell have stock available or on a lead time for 1N4448W-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4448W-TP often in real-time on the comparison pages.
What if I can't find stock of 1N4448W-TP?
You can fill out our help required form which you can use to request a quote for 1N4448W-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.