Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0144
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0337
|
33,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0202
|
249,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0182
|
10,200
in stock
|
Buy Now | |
element14
from US$0.0301
|
7,799
in stock
|
Buy Now | |
Farnell
from US$0.0293
|
7,799
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
7,789
in stock
|
Buy Now | |
Rutronik
from US$0.0206
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
636,000
in stock
|
Buy Now | |
Avnet America
from US$0.0144
|
-
|
Buy Now | |
RS Americas
from US$0.0260
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | 1N4448 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Product Range | 1N4448 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
1N4448WS Series 4 A 75 V 200 mW Surface Mount Fast Switching Diode - SOD-323 | Future Electronics |
Diode Switching 75V 0.25A 2Pin SOD323 | RS |
Diode: switching | Transfer Multisort Elektronik |
SI-DIODE 0,25A VRRM 75V SOD323 | Rutronik |
Diode Small Signal Switching 75V 250mA 2-Pin SOD-323 T/R | Avnet Silica |
Diode Switching 75V 0.25A 2Pin SOD323 | Diodes Inc 1N4448WS-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Ultrafast Recovery, 500Ma, 75V, Sod-323-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4448WS-7-F?
Additional datasheets, footprints and schematics for 1N4448WS-7-F are listed on our Part Details page. You can also find images and similar parts to 1N4448WS-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4448WS-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4448WS-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4448WS-7-F fall under?
The 1N4448WS-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4448WS-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4448WS-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4448WS-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4448WS-7-F have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 1N4448WS-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4448WS-7-F often in real-time on the comparison pages.
What if I can't find stock of 1N4448WS-7-F?
You can fill out our help required form which you can use to request a quote for 1N4448WS-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.