Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0156
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0237
|
5,985
in stock
|
Buy Now | |
Rutronik
from US$0.0287
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
5,985
in stock
|
Buy Now | |
element14
from US$0.0257
|
5,985
in stock
|
Buy Now | |
Future Electronics
from US$0.0217
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
2,305
in stock
|
Buy Now | |
Avnet Silica
-
|
108,000
in stock
|
Buy Now | |
Avnet America
from US$0.0156
|
-
|
Buy Now | |
Avnet Asia
from US$0.0164
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
SI-DIODE 0,25A VRRM 75V SOD123 | Rutronik |
Diode, Small Signal, 75V, 0.5A, Sod-323 | Newark Electronics |
DIODE, SMALL SIGNAL, 75V, 0.5A, SOD-323 | element14 |
75V, 0.5A, Sod-323. | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 75V 250mA 2-Pin SOD-123 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 1N4448WQ-7-F?
Additional datasheets, footprints and schematics for 1N4448WQ-7-F are listed on our Part Details page. You can also find images and similar parts to 1N4448WQ-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4448WQ-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4448WQ-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4448WQ-7-F fall under?
The 1N4448WQ-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4448WQ-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4448WQ-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4448WQ-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N4448WQ-7-F have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1N4448WQ-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4448WQ-7-F often in real-time on the comparison pages.
What if I can't find stock of 1N4448WQ-7-F?
You can fill out our help required form which you can use to request a quote for 1N4448WQ-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.