Status: | Unknown |
---|---|
Series: | 1N4448HLP Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
1,665,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
42,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
5,180
in stock
|
Buy Now | |
element14
from US$0.10
|
2,075
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,075
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1.25V |
Operating Temperature Max | 150°C |
Diode Case Style | DFN |
No. of Pins | 2Pins |
Product Range | 1N4448HLP Series |
RoHS Compliant | No |
1N4448HLP Series 80 V 250 mA Surface Mount Fast Switching Diode - X1-DFN1006-2 | Future Electronics |
Diode Configuration:Single | Newark Electronics |
Diode Small Signal Switching 80V 95mA 2-Pin DFN T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
DIODE, SMALL SIGNAL, 85V, 0.95A, XDFN | element14 |
SI-DIODE 0,25A 80V DFN1006-2 | Rutronik |
Where can I find additional details, specifications and documents for a 1N4448HLP-7.?
Additional datasheets, footprints and schematics for 1N4448HLP-7. are listed on our Part Details page. You can also find images and similar parts to 1N4448HLP-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4448HLP-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4448HLP-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4448HLP-7. fall under?
The 1N4448HLP-7. is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4448HLP-7. when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4448HLP-7. you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4448HLP-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4448HLP-7. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and Transfer Multisort Elektronik have stock available or on a lead time for 1N4448HLP-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4448HLP-7. often in real-time on the comparison pages.
What if I can't find stock of 1N4448HLP-7.?
You can fill out our help required form which you can use to request a quote for 1N4448HLP-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.