Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0063
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0138
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.0079
|
80,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0101
|
40,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
27,670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0063
|
15,375
in stock
|
Buy Now | |
RS Americas
from US$0.0250
|
13,855
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
4,428
in stock
|
Buy Now | |
Farnell
from US$0.0238
|
2,500
in stock
|
Buy Now | |
Conrad
from US$0.0215
|
1,608
in stock
|
Buy Now | |
Microchip Technology
from US$1.11
|
-
|
Buy Now | |
element14
from US$0.0118
|
-
|
Buy Now | |
Avnet Asia
from US$0.0083
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DIODE, HIGH SPEED, DO-35 | element14 |
Status: | Active |
---|---|
Series: | 1N4448 |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | 1N4448 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | Axial Lead |
100V 4.0Ns Comp Rohs Compliant: Yes |Onsemi 1N4448 | Newark Electronics |
Diode Small Signal Switching 100V 200mA 2-Pin DO-35 Bulk | Avnet America |
1N4448 Series 100 V 0.2 A Axial Through Hole Small Signal Diode - DO-35 | Future Electronics |
ZENER ARRAY DIODES | Farnell |
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N4448?
Additional datasheets, footprints and schematics for 1N4448 are listed on our Part Details page. You can also find images and similar parts to 1N4448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4448 fall under?
The 1N4448 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4448 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4448 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4448 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4448 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 1N4448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4448 often in real-time on the comparison pages.
What if I can't find stock of 1N4448?
You can fill out our help required form which you can use to request a quote for 1N4448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.