Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0119
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0240
|
No stock
|
Buy Now | |
Farnell
from US$0.0300
|
160,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.0221
|
-
|
Buy Now | |
Avnet America
from US$0.0119
|
-
|
Buy Now | |
Microchip Technology
from US$1.50
|
-
|
Buy Now | |
TTI Europe
from US$0.0153
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 35V |
Forward Current If(AV) | 300mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Diode Case Style | DO-204AH |
RoHS Compliant | Yes |
Diode, Ultrafast, 35V, Do-204Ah-2, Full Reel | Newark Electronics |
SWITCHING DIODE GENPURP DO35-E2 | Future Electronics |
Diode Small Signal Switching 35V 300mA 2-Pin DO-35 T/R | Avnet America |
.3 A 35V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a 1N4154-TR?
Additional datasheets, footprints and schematics for 1N4154-TR are listed on our Part Details page. You can also find images and similar parts to 1N4154-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4154-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4154-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4154-TR fall under?
The 1N4154-TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4154-TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4154-TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4154-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4154-TR have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1N4154-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4154-TR often in real-time on the comparison pages.
What if I can't find stock of 1N4154-TR?
You can fill out our help required form which you can use to request a quote for 1N4154-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.