Status: | Unknown |
---|---|
Series: | 1N4148 Series |
RoHS: | Unknown |
Prices starting from US$0.0156
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
592,850
in stock
|
Buy Now | |
Future Electronics
from US$0.0156
|
5,214,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
345,000
in stock
|
Buy Now | |
Avnet America
from US$0.0156
|
345,000
in stock
|
Buy Now | |
element14
from US$0.0257
|
126,109
in stock
|
Buy Now | |
Farnell
from US$0.0242
|
124,779
in stock
|
Buy Now | |
Avnet Asia
from US$0.0185
|
90,000
in stock
|
Buy Now | |
Rutronik
from US$0.0241
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0220
|
5,950
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
1,370
in stock
|
Buy Now | |
Avnet Silica
-
|
1,008,000
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 125mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Product Range | 1N4148 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 2A |
Diode Type | Switching |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Surface Mount Device |
1N4148WT Series 2 A 80 V 150 mW Fast Switching Diode Surface Mount - SOD-523 | Future Electronics |
Diode Switching 0.25A 100V SOD523 | RS |
Fast Switching Diode Sod523 T&r 3K Rohs Compliant: Yes |Diodes Inc. 1N4148WT-7 | Newark Electronics |
Diode Small Signal Switching 75V 250mA 2-Pin SOD-523 T/R | Avnet America |
DIODE, SW ARRAY, 100V, 0.15W SOD523 | element14 |
SI-DIODE 0,125A 100V SOD523 | Rutronik |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 0.25A 100V SOD523 | Diodes Inc 1N4148WT-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1N4148WT-7?
Additional datasheets, footprints and schematics for 1N4148WT-7 are listed on our Part Details page. You can also find images and similar parts to 1N4148WT-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148WT-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148WT-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148WT-7 fall under?
The 1N4148WT-7 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148WT-7 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148WT-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148WT-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4148WT-7 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1N4148WT-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148WT-7 often in real-time on the comparison pages.
What if I can't find stock of 1N4148WT-7?
You can fill out our help required form which you can use to request a quote for 1N4148WT-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.