1N4148WS-V-GS18 Diodes by Vishay Intertechnology

DIODE SMALL SIGNAL 100V SOD-323

Status: Unknown
Series: 1N4148 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0273

Distributor Stock
Logo for Farnell
Farnell
from US$0.0273
No stock
Buy Now
Logo for element14
element14
from US$0.0389
23,014
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 150mA
Forward Voltage VF Max 1.2V
Reverse Recovery Time trr Max 4ns
Forward Surge Current Ifsm Max 350mA
Operating Temperature Max 150°C
Diode Case Style SOD-323
No. of Pins 2Pins
Product Range 1N4148 Series
Automotive Qualification Standard -
Termination Type Surface Mount Device

Alternative Descriptions

DIODE, SMALL SIGNAL, 100V, SOD-323 | element14
Diode, Small Signal, 150Ma, 100V, Sod323, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4148WS-V-GS18?

Additional datasheets, footprints and schematics for 1N4148WS-V-GS18 are listed on our Part Details page. You can also find images and similar parts to 1N4148WS-V-GS18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4148WS-V-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148WS-V-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4148WS-V-GS18 fall under?

The 1N4148WS-V-GS18 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N4148WS-V-GS18 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148WS-V-GS18 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4148WS-V-GS18 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N4148WS-V-GS18 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1N4148WS-V-GS18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4148WS-V-GS18 often in real-time on the comparison pages.

What if I can't find stock of 1N4148WS-V-GS18?

You can fill out our help required form which you can use to request a quote for 1N4148WS-V-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay