Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0146
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0181
|
2,910,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
3,975
in stock
|
Buy Now | |
Avnet Silica
-
|
81,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
-
|
Buy Now | |
Avnet America
from US$0.0146
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0194
|
-
|
Buy Now | |
Farnell
from US$0.0275
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
1N4148WS Series Single 75 V Surface Mount Switching Diode - SOD-323 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 75V 300mA 2-Pin SOD-323 T/R | Avnet Silica |
Small Signal Diode, 75V, 0.15A, Sod-323 Rohs Compliant: Yes |Diodes Inc. 1N4148WSQ-7-F | Newark Electronics |
Where can I find additional details, specifications and documents for a 1N4148WSQ-7-F?
Additional datasheets, footprints and schematics for 1N4148WSQ-7-F are listed on our Part Details page. You can also find images and similar parts to 1N4148WSQ-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148WSQ-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148WSQ-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148WSQ-7-F fall under?
The 1N4148WSQ-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148WSQ-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148WSQ-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148WSQ-7-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1N4148WSQ-7-F have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for 1N4148WSQ-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148WSQ-7-F often in real-time on the comparison pages.
What if I can't find stock of 1N4148WSQ-7-F?
You can fill out our help required form which you can use to request a quote for 1N4148WSQ-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.