Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 400mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Small Signal Switching 100V 150mA 2-Pin SOD-123F T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4148W RH?
Additional datasheets, footprints and schematics for 1N4148W RH are listed on our Part Details page. You can also find images and similar parts to 1N4148W RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4148W RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4148W RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4148W RH fall under?
The 1N4148W RH is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4148W RH when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4148W RH you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4148W RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4148W RH have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 1N4148W RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4148W RH often in real-time on the comparison pages.
What if I can't find stock of 1N4148W RH?
You can fill out our help required form which you can use to request a quote for 1N4148W RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.