1N4007GP-TP Semiconductors - Discretes by Micro Commercial Components

STANDARD RECOVERY 1A 1kV DO-41

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0246

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0246
-
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max 2µs
Forward Surge Current Ifsm Max 30A

Alternative Descriptions

1 Amp Glass, Passivated Rectifier, 1000 Volts | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4007GP-TP?

Additional datasheets, footprints and schematics for 1N4007GP-TP are listed on our Part Details page. You can also find images and similar parts to 1N4007GP-TP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4007GP-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4007GP-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4007GP-TP fall under?

The 1N4007GP-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N4007GP-TP when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4007GP-TP you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4007GP-TP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N4007GP-TP have stock available?

Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for 1N4007GP-TP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4007GP-TP often in real-time on the comparison pages.

What if I can't find stock of 1N4007GP-TP?

You can fill out our help required form which you can use to request a quote for 1N4007GP-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay