Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0160
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | - |
Diode Case Style | DO-204AL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Diode Rectifier 800V 1A 2-Pin Axial DO-41 T/R | Avnet America |
RECTIFIER, 800V, 1A, DO-41 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier Standard Recovery O/J Do-41 1.0A 800V Rohs 5K Rohs Compliant: Yes |Diodes Inc. 1N4006-T | Newark Electronics |
1N4006 Series 800 V 1 A Through Hole High Current Standard Rectifier - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a 1N4006-T?
Additional datasheets, footprints and schematics for 1N4006-T are listed on our Part Details page. You can also find images and similar parts to 1N4006-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4006-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4006-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N4006-T fall under?
The 1N4006-T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N4006-T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4006-T you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4006-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4006-T have stock available?
Authorised distributors including Avnet America, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1N4006-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4006-T often in real-time on the comparison pages.
What if I can't find stock of 1N4006-T?
You can fill out our help required form which you can use to request a quote for 1N4006-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.