Status: | Unknown |
---|---|
Series: | 1N4001GP, 1N4002GP, 1N4003GP, 1N4004GP, 1N4005GP, 1N4006GP, 1N4007GP |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
25,210
in stock
|
Buy Now | |
element14
from US$0.16
|
25,190
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
9,573
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
8,955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
4,094
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Superectifier structure for high reliability application |
Cavity-free glass-passivated junction |
Low forward voltage drop |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
RECTIFIER, SINGLE, 1A, 400V, DO-204AL | Farnell |
Diode, Rectifier, Standard, Vr 400V, If 1A, Pkg DO-204AL (DO-41),Vf 1.1V, Trr 2us | General Semiconductor / Vishay 1N4004GP-E3/54 | RS Americas |
Rectifier, Single, 1A, 400V, Do-204Al | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
1N4004GP Series 400 V 30 A Glass Passivated Junction Rectifier - DO-204AL | Future Electronics |
Glass Passivated Junction Rectifier 400V 1A 2-Pin DO-204AL T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N4004GP-E3/54?
Additional datasheets, footprints and schematics for 1N4004GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N4004GP-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N4004GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4004GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4004GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N4004GP-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N4004GP-E3/54 have stock available?
Authorised distributors including Farnell, element14, RS Americas, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1N4004GP-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N4004GP-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N4004GP-E3/54?
You can fill out our help required form which you can use to request a quote for 1N4004GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.