Status: | Active |
---|---|
Series: | 1N3595 |
RoHS: | Compliant |
Prices starting from US$0.0211
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0263
|
4,650
in stock
|
Buy Now | |
Future Electronics
from US$0.0246
|
21,013
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
6,037
in stock
|
Buy Now | |
element14
from US$0.0360
|
898
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
898
in stock
|
Buy Now | |
Avnet America
from US$0.0211
|
-
|
Buy Now | |
Microchip Technology
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$2.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N3595 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 150 |
VF Max (V) | 1 |
IR Max (µA) | 0.001 |
IF Max (A) | 0.2 |
trr Max (ns) | 3000 |
CD Max (pF) | 8 |
Package Type | Axial Lead |
1N3595 Series 500 mW 150 V Max Reverse Voltage 200 mA Small Signal Diode - DO-35 | Future Electronics |
Small Signal Diode 150V 200Ma Do-35 | Newark Electronics |
ON Semiconductor, 1N3595 | RS |
DIODE, SMALLSIGNAL, 150V, 0.2A, DO-35 | element14 |
Diode Switching 150V 0.2A 2-Pin DO-35 Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
35 AMP RECTIFIER D0-21 | Solid State Manufacturing 1N3595 | RS Americas |
Where can I find additional details, specifications and documents for a 1N3595?
Additional datasheets, footprints and schematics for 1N3595 are listed on our Part Details page. You can also find images and similar parts to 1N3595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N3595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N3595 fall under?
The 1N3595 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N3595 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3595 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N3595 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N3595 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 1N3595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N3595 often in real-time on the comparison pages.
What if I can't find stock of 1N3595?
You can fill out our help required form which you can use to request a quote for 1N3595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.