Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.56
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 40A |
Forward Voltage VF Max | 1.19V |
Diode Module Configuration | Single |
Product Range | - |
Diode Case Style | DO-5 |
No. of Pins | 2Pins |
Standard Diode, 40A, 400V, Do-5 | Newark Electronics |
STANDARD DIODE, 40A, 400V, DO-5 | Farnell |
DO5 40 Amp Silicon Rectfier | Solid State Manufacturing 1N2158 | RS Americas |
Where can I find additional details, specifications and documents for a 1N2158?
Additional datasheets, footprints and schematics for 1N2158 are listed on our Part Details page. You can also find images and similar parts to 1N2158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N2158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N2158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N2158 fall under?
The 1N2158 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N2158 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N2158 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N2158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N2158 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet America and Microchip Technology have stock available or on a lead time for 1N2158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N2158 often in real-time on the comparison pages.
What if I can't find stock of 1N2158?
You can fill out our help required form which you can use to request a quote for 1N2158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.