Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.11
|
No stock
|
Buy Now | |
Jameco Electronics
from US$1.05
|
117
in stock
|
Buy Now | |
RS Americas
from US$3.47
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
-
|
Buy Now | |
Avnet America
from US$48.69
|
-
|
Buy Now | |
Microchip Technology
from US$54.53
|
-
|
Buy Now | |
element14
from US$3.02
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 12A |
Forward Voltage VF Max | 1.2V |
Diode Module Configuration | Single |
Product Range | - |
Diode Case Style | DO-4 |
Diode Configuration | Single |
STANDARD DIODE, 12A, 200V, DO-4 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 12A |
Forward Voltage VF Max | 1.35V |
Diode Case Style | DO-203AA |
Diode Configuration | Single |
Forward Current If | 12A |
RoHS Compliant | Yes |
Diode, Rectifier, Medium, Vr 200V, If 12A, Pkg DO-203AA (DO-4),Config Common Cathode | Vishay PCS 1N1202A | RS Americas |
1N1Ã A Series 200 V 12 A Stud Mount Medium Power Silicon Rectifier Diode - DO-4 | Future Electronics |
Where can I find additional details, specifications and documents for a 1N1202A?
Additional datasheets, footprints and schematics for 1N1202A are listed on our Part Details page. You can also find images and similar parts to 1N1202A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N1202A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N1202A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N1202A fall under?
The 1N1202A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N1202A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N1202A you can contact the distributor directly for product support, shipping queries etc.
Is the 1N1202A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N1202A have stock available?
Authorised distributors including Jameco Electronics, RS Americas, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1N1202A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N1202A often in real-time on the comparison pages.
What if I can't find stock of 1N1202A?
You can fill out our help required form which you can use to request a quote for 1N1202A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.