Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Prices starting from US$16.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.88
|
No stock
|
Buy Now | |
Rapid Electronics
from US$28.74
|
503
in stock
|
Buy Now | |
Chip One Stop
from US$20.80
|
497
in stock
|
Buy Now | |
element14
from US$24.28
|
95
in stock
|
Buy Now | |
Farnell
from US$29.74
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$16.60
|
10
in stock
|
Buy Now | |
Distrelec
from US$28.94
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.20
|
3
in stock
|
Buy Now | |
Sager
-
|
50
in stock
|
Buy Now | |
RS Americas
from US$42.46
|
-
|
Buy Now |
Switch Operation | (Off)-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | MT Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | - |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (15-Jan-2018) |
Toggle SW MINI NT TOGGLE SWITCH SIGLE POLE MOM | Rapid Electronics |
TOGGLE SWITCH, SPDT, 5A, 28VDC, PANEL | element14 |
Toggle Switch, Spdt, 5A, 28Vdc, Panel | Newark Electronics |
Honeywell Toggle Switches MINI NT TOGGLE SWITCH, S | Distrelec |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switches SWITCH TOGGLE | Sager |
SWITCH, TOGGLE (ON)-ON, 1 POLE 5A | RS |
Toggle Switch, Silver Contacts, 2 POS, 1 Maintained & 1 Momentary | Honeywell 1MT1-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1MT1-8?
Additional datasheets, footprints and schematics for 1MT1-8 are listed on our Part Details page. You can also find images and similar parts to 1MT1-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1MT1-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1MT1-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1MT1-8 fall under?
The 1MT1-8 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1MT1-8 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1MT1-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1MT1-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1MT1-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 1MT1-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1MT1-8 often in real-time on the comparison pages.
What if I can't find stock of 1MT1-8?
You can fill out our help required form which you can use to request a quote for 1MT1-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.