Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Prices starting from US$18.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.98
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$31.32
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$26.80
|
73
in stock
|
Buy Now | |
Distrelec
from US$18.02
|
22
in stock
|
Buy Now | |
element14
from US$28.20
|
7
in stock
|
Buy Now | |
Sager
-
|
35
in stock
|
Buy Now | |
RS Americas
from US$49.01
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Switch Operation | (On)-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | MT Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | - |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (15-Jan-2018) |
Toggle SW MINI NT TOGGLE SWITCH SIGLE POLE MOM | Rapid Electronics |
Honeywell Toggle Switch (ON)-OFF-ON 5 A 1CO IP67 / IP68 | Distrelec |
TOGGLE SWITCH, SPDT, 5A, 28VDC, PANEL | element14 |
Toggle Switches SWITCH TOGGLE | Sager |
Toggle Switch, Silver Contacts, 2 and 3 Positions, 2 Maint'd & 1 Momentary | Honeywell 1MT1-5 | RS Americas |
Toggle Switch, Spdt, 5A, 28Vdc, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 1MT1-5?
Additional datasheets, footprints and schematics for 1MT1-5 are listed on our Part Details page. You can also find images and similar parts to 1MT1-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1MT1-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1MT1-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1MT1-5 fall under?
The 1MT1-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1MT1-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1MT1-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1MT1-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1MT1-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 1MT1-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1MT1-5 often in real-time on the comparison pages.
What if I can't find stock of 1MT1-5?
You can fill out our help required form which you can use to request a quote for 1MT1-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.