Status: | Unknown |
---|---|
Series: | 1M Series |
RoHS: | Unknown |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 1M Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Bat |
Bush Thread Length | 8.89mm |
Contact Current @ Contact Voltage AC Max | 2A |
Contact Current @ Contact Voltage DC Max | 5A |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 125V |
External Depth | 10.54mm |
External Length / Height | 12.7mm |
External Width | 11.43cm |
Flammability Rating | UL94V-0 |
Height | 12.7mm |
Lever Length | 10.41mm |
No. of Electrical Operations | 40000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 6.35mm |
Switching Power Max | 0.4VA |
Tab Blade Thickness | 0.76mm |
Thread Size | 1/4" x 40 NS |
Status: | Unknown |
---|---|
Series: | 1MD Series |
RoHS: | Unknown |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | 1MD Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Switch, Toggle, Dpdt, 5A, 250V | Newark Electronics |
SWITCH, DPDT | element14 |
Where can I find additional details, specifications and documents for a 1MD3T1B1M1QE?
Additional datasheets, footprints and schematics for 1MD3T1B1M1QE are listed on our Part Details page. You can also find images and similar parts to 1MD3T1B1M1QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1MD3T1B1M1QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1MD3T1B1M1QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1MD3T1B1M1QE fall under?
The 1MD3T1B1M1QE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1MD3T1B1M1QE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1MD3T1B1M1QE you can contact the distributor directly for product support, shipping queries etc.
Is the 1MD3T1B1M1QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1MD3T1B1M1QE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1MD3T1B1M1QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1MD3T1B1M1QE often in real-time on the comparison pages.
What if I can't find stock of 1MD3T1B1M1QE?
You can fill out our help required form which you can use to request a quote for 1MD3T1B1M1QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.