Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | 2NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | - |
Product Range | - |
Contact Current DC Max | 800mA |
Contact Voltage DC Max | 115V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Roller Lever |
Conduit Thread Size | 20mm |
Contact Current Rating | 10A |
External Depth | 40mm |
External Length / Height | 63.5mm |
External Width | 40mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -10°C |
Standard | IEC 947-1 EN60947-5-1 |
Switch Operation | Off-On |
Switch Terminals | Screw |
Thermal Current Rating | 10A |
IP67 limit switch with side rotary | RS |
Limit Switch |Honeywell 1LS244-4C | Newark Electronics |
LIMIT SWITCHES | TTI Europe |
LIMIT SWITCH, ROLLER LEVER | Farnell |
Limit Switches Limit Switch | Sager |
Where can I find additional details, specifications and documents for a 1LS244-4C?
Additional datasheets, footprints and schematics for 1LS244-4C are listed on our Part Details page. You can also find images and similar parts to 1LS244-4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1LS244-4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1LS244-4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1LS244-4C fall under?
The 1LS244-4C is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 1LS244-4C when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1LS244-4C you can contact the distributor directly for product support, shipping queries etc.
Is the 1LS244-4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1LS244-4C have stock available?
Authorised distributors including RS, Newark Electronics, TTI Europe, Farnell and Sager have stock available or on a lead time for 1LS244-4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1LS244-4C often in real-time on the comparison pages.
What if I can't find stock of 1LS244-4C?
You can fill out our help required form which you can use to request a quote for 1LS244-4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.