Status: | Unknown |
---|---|
Series: | Micon 175 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 0.1s |
Time Max | 100h |
Product Range | Micon 175 Series |
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Nom Input Voltage | 240V |
Timing Adjustment | Screwdriver Slot |
Approvals & Standards | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Current Max | 8A |
Contact Style | SPDT |
Delay Time Range | 0.1s to 100h |
Time Range | 0.1s to 100h |
Time Delay Relay, Spdt, 100H, 240Vac | Newark Electronics |
TIME DELAY RELAY, SPDT, 100H, 240VAC | Farnell |
Multifunction Time Relay 12-240Vac/dc | RS |
Where can I find additional details, specifications and documents for a 1CMDT0?
Additional datasheets, footprints and schematics for 1CMDT0 are listed on our Part Details page. You can also find images and similar parts to 1CMDT0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1CMDT0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1CMDT0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1CMDT0 fall under?
The 1CMDT0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 1CMDT0 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1CMDT0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1CMDT0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1CMDT0 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for 1CMDT0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1CMDT0 often in real-time on the comparison pages.
What if I can't find stock of 1CMDT0?
You can fill out our help required form which you can use to request a quote for 1CMDT0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.