Status: | Unknown |
---|---|
Series: | Monolythic 1C Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
11,040
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
16,278
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
11,040
in stock
|
Buy Now | |
element14
from US$0.12
|
11,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,341
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | Monolythic 1C Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2 |
Capacitor, Ceramic, Radial, .10uF, 10% Tolerance, 50V | Vishay Specialty Capacitors 1C20X7R104K050B | RS Americas |
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL | element14 |
1C Series 3.175x6.35x5.08mm 0.1 uF 50 V ▒10% X7R LS=5.08mm Monolythic« Capacitor | Future Electronics |
Cap Ceramic 0.1uF 50V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1C20X7R104K050B?
Additional datasheets, footprints and schematics for 1C20X7R104K050B are listed on our Part Details page. You can also find images and similar parts to 1C20X7R104K050B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1C20X7R104K050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C20X7R104K050B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1C20X7R104K050B fall under?
The 1C20X7R104K050B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1C20X7R104K050B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1C20X7R104K050B you can contact the distributor directly for product support, shipping queries etc.
Is the 1C20X7R104K050B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1C20X7R104K050B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1C20X7R104K050B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1C20X7R104K050B often in real-time on the comparison pages.
What if I can't find stock of 1C20X7R104K050B?
You can fill out our help required form which you can use to request a quote for 1C20X7R104K050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.