Status: | Unknown |
---|---|
Series: | Monolythic 1C Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | Monolythic 1C Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Ceramic Capacitor 1000Pf 50V, C0G, 5%, Radial | Newark Electronics |
1C Series 3.175 x 6.35 x 5.08 mm 0.001 uF 50 V C0G 5% Radial Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.001uF 50V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America |
Capacitor | RS Americas |
89F3209 | element14 |
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a 1C20C0G102J050B?
Additional datasheets, footprints and schematics for 1C20C0G102J050B are listed on our Part Details page. You can also find images and similar parts to 1C20C0G102J050B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1C20C0G102J050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1C20C0G102J050B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1C20C0G102J050B fall under?
The 1C20C0G102J050B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1C20C0G102J050B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1C20C0G102J050B you can contact the distributor directly for product support, shipping queries etc.
Is the 1C20C0G102J050B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1C20C0G102J050B have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1C20C0G102J050B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1C20C0G102J050B often in real-time on the comparison pages.
What if I can't find stock of 1C20C0G102J050B?
You can fill out our help required form which you can use to request a quote for 1C20C0G102J050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.