Status: | Active |
---|---|
Series: | 1SMA59 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
14,250
in stock
|
Buy Now | |
element14
from US$0.09
|
14,250
in stock
|
Buy Now | |
Farnell
from US$0.09
|
14,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
9,360
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Standard Zener Breakdown Voltage Range – 3.3 V to 68 V |
ESD Rating of Class 3 (>16 kV) per Human Body Model |
Flat Handling Surface for Accurate Placement |
Package Design for Top Side or Bottom Circuit Board Mounting |
Low Profile Package |
Available in Tape and Reel |
Ideal Replacement for MELF Packages Mechanical Characteristics: |
Case: Void-free, transfer-molded plastic |
Finish: All external surfaces are corrosion resistant with readily solderable leads |
Maximum Case Temperature for Soldering Purposes: 260 °C for 10 seconds |
POLARITY: Cathode indicated by molded polarity notch or cathode band. |
FLAMMABILITY RATING: UL94 V–0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | 1SMA59, 39 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 39 |
P Max (W) | 1.5 |
Package Type | SMA-2 |
Zener Diode, 1.5W, 39V, Sma | Newark Electronics |
ZENER DIODE, 1.5W, 39V, SMA | element14 |
1SMA5939B Series 1.5 W 200 mA 39 V SMT Zener Voltage Regulator -CASE-403D | Future Electronics |
Diode Zener Single 39V 5% 500mW 2-Pin SMA T/R | Avnet Silica |
1SMA5939BT3G, ZEN SMA REG 1.5W 39V TR | RS |
1SMA5939BT3G Zener Diode, 39V 5% 1.5 W SMT 2-Pin SMA | ON Semiconductor 1SMA5939BT3G | RS Americas |
Where can I find additional details, specifications and documents for a 1SMA5939BT3G?
Additional datasheets, footprints and schematics for 1SMA5939BT3G are listed on our Part Details page. You can also find images and similar parts to 1SMA5939BT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SMA5939BT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SMA5939BT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SMA5939BT3G fall under?
The 1SMA5939BT3G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1SMA5939BT3G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SMA5939BT3G you can contact the distributor directly for product support, shipping queries etc.
Is the 1SMA5939BT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1SMA5939BT3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 1SMA5939BT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SMA5939BT3G often in real-time on the comparison pages.
What if I can't find stock of 1SMA5939BT3G?
You can fill out our help required form which you can use to request a quote for 1SMA5939BT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.