Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0145
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0188
|
39,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
98,276
in stock
|
Buy Now | |
element14
from US$0.0199
|
92,920
in stock
|
Buy Now | |
Farnell
from US$0.0196
|
92,920
in stock
|
Buy Now | |
Future Electronics
from US$0.0148
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.0145
|
80,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
6,593
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.0190
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fast Switching Diode (Trr < 4.0nsec) |
Flat Lead, Surface Mount Device Under 0.70mm Height |
Extremely Small Outline Plastic Package SOD523F |
Moisture Level Sensitivity 1 |
Pb-free Version and RoHS Compliant |
Matte Tin (Sn) Lead Finish |
Green Mold Compound |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 1N914BWT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 75 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-523-2 |
Diode, Small Signal, 75V, Sod-523F | Newark Electronics |
DIODE, SMALL SIGNAL, 75V, SOD-523F | element14 |
1N914B Series 75 V 300 mA Surface Mount Small Signal Diode - SOD-523F | Future Electronics |
Diode Small Signal Switching 100V 0.3A 2-Pin SOD-523F T/R | Avnet America |
High Conduct. Fast Diode 75V 0.3A SOD523 | RS |
onsemi Small Signal Diode 300mA 75V SOD-523F | Distrelec |
Diode, high conductance, fast switching, MLS 1, 300mA, 75V, SOD523 | ON Semiconductor 1N914BWT | RS Americas |
Where can I find additional details, specifications and documents for a 1N914BWT?
Additional datasheets, footprints and schematics for 1N914BWT are listed on our Part Details page. You can also find images and similar parts to 1N914BWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N914BWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N914BWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N914BWT fall under?
The 1N914BWT is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N914BWT when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N914BWT you can contact the distributor directly for product support, shipping queries etc.
Is the 1N914BWT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N914BWT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1N914BWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N914BWT often in real-time on the comparison pages.
What if I can't find stock of 1N914BWT?
You can fill out our help required form which you can use to request a quote for 1N914BWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.