Status: | Active |
---|---|
Series: | 1N914B |
RoHS: | Compliant |
Prices starting from US$0.0069
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0163
|
21,500
in stock
|
Buy Now | |
Avnet America
from US$0.0069
|
90,000
in stock
|
Buy Now | |
element14
from US$0.0147
|
22,659
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
22,520
in stock
|
Buy Now | |
Farnell
from US$0.0128
|
22,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.0102
|
9,991
in stock
|
Buy Now | |
Electro Enterprises
from US$0.0290
|
742
in stock
|
Buy Now | |
Future Electronics
from US$0.0088
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N914B |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | Axial Lead |
Diode Small Signal Switching 100V 0.3A 2-Pin DO-35 Bulk | Avnet America |
DIODE SMALL SIGNAL, 200MA | element14 |
Small Signal Diode, Single, 100 V, 200 Ma, 1 V, 4 Ns, 4 A Rohs Compliant: Yes |Onsemi 1N914B | Newark Electronics |
100V 4.0NS COMP | RS |
1N914B Series 100 V 200 mA Axial Through Hole Small Signal Diode - DO-35 | Future Electronics |
Status: | Withdrawn |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 8ns |
Forward Surge Current Ifsm Max | 4A |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1N914B?
Additional datasheets, footprints and schematics for 1N914B are listed on our Part Details page. You can also find images and similar parts to 1N914B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N914B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N914B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N914B fall under?
The 1N914B is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N914B when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N914B you can contact the distributor directly for product support, shipping queries etc.
Is the 1N914B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N914B have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 1N914B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N914B often in real-time on the comparison pages.
What if I can't find stock of 1N914B?
You can fill out our help required form which you can use to request a quote for 1N914B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.