Status: | Active |
---|---|
Series: | 1N914A |
RoHS: | Compliant |
Prices starting from US$0.0195
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
21,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0343
|
50,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
44,710
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
9,970
in stock
|
Buy Now | |
Jameco Electronics
from US$0.05
|
2,923
in stock
|
Buy Now | |
Chip One Stop
from US$0.0195
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0317
|
-
|
Buy Now | |
element14
from US$0.0427
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | 1N914A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | Axial Lead |
1N914 Series 100 V 20 mA Axial Through Hole Small Signal Diode - DO-35 | Future Electronics |
100V 200mA High Conductance Fast Diode | RS |
onsemi Small Signal Diode 300mA 100V DO-35 | Distrelec |
Major Brands 1N914A Diode Switching 100 Volt 2-Pin DO-35 90 pcs | Jameco Electronics |
Do-35 Diode Rohs Compliant: Yes |Onsemi 1N914ATR | Newark Electronics |
Diode Small Signal Switching 100V 0.3A 2-Pin DO-35 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1N914ATR?
Additional datasheets, footprints and schematics for 1N914ATR are listed on our Part Details page. You can also find images and similar parts to 1N914ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N914ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N914ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N914ATR fall under?
The 1N914ATR is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N914ATR when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N914ATR you can contact the distributor directly for product support, shipping queries etc.
Is the 1N914ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N914ATR have stock available?
Authorised distributors including Future Electronics, Farnell, RS, Distrelec and Jameco Electronics have stock available or on a lead time for 1N914ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N914ATR often in real-time on the comparison pages.
What if I can't find stock of 1N914ATR?
You can fill out our help required form which you can use to request a quote for 1N914ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.