Status: | Active |
---|---|
Series: | 1N53 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,173
in stock
|
Buy Now | |
element14
from US$0.25
|
1,173
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,173
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 180 Watt Surge Rating @ 8.3 ms |
Maximum Limits Guaranteed on Seven Electrical Parameters |
CASE: Void-free, transfer-molded, thermo-setting plastic |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode. |
MOUNTING POSITION: Any |
WEIGHT: 0.7 gram (approx) |
Pb-Free Packages are Available |
Description | 1N53, 75 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 75 |
P Max (W) | 5 |
Package Type | Surmetic 40 |
Zener Diode, 5W, 75V, 017Aa | Newark Electronics |
ZENER DIODE, 5W, 75V, 017AA | element14 |
75V Zener diode,1N5374B 5W | RS |
1N5374B Series 5 W 1 A 75 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics |
Diode Zener Single 75V 5% 5W 2-Pin Case 017AA-01 T/R | Avnet America |
1N5374BRLG Zener Diode, 75V 5% 5 W Through Hole 2-Pin DO-15 | ON Semiconductor 1N5374BRLG | RS Americas |
Where can I find additional details, specifications and documents for a 1N5374BRLG?
Additional datasheets, footprints and schematics for 1N5374BRLG are listed on our Part Details page. You can also find images and similar parts to 1N5374BRLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5374BRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5374BRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5374BRLG fall under?
The 1N5374BRLG is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5374BRLG when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5374BRLG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5374BRLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5374BRLG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1N5374BRLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5374BRLG often in real-time on the comparison pages.
What if I can't find stock of 1N5374BRLG?
You can fill out our help required form which you can use to request a quote for 1N5374BRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.