Status: | Active |
---|---|
Series: | 1N53 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
1,742
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,716
in stock
|
Buy Now | |
element14
from US$0.16
|
1,716
in stock
|
Buy Now | |
Farnell
from US$0.45
|
1,716
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
715
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 180 Watt Surge Rating @ 8.3 ms |
Maximum Limits Guaranteed on Seven Electrical Parameters |
CASE: Void-free, transfer-molded, thermo-setting plastic |
FINISH: All external surfaces are corrosion resistant and leads are readily solderable |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathode will be positive with respect to anode. |
MOUNTING POSITION: Any |
WEIGHT: 0.7 gram (approx) |
Pb-Free Packages are Available |
Description | 1N53, 56 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 56 |
P Max (W) | 5 |
Package Type | Surmetic 40 |
onsemi Zener Diode 5W 56V 500nA Surmetic 40 | Distrelec |
Zener Diode, 5W, 56V, 017Aa | Newark Electronics |
ZENER DIODE, 5W, 56V, 017AA | Farnell |
ON Semiconductor, 1N5370BG | RS |
1N5370B Series 5 W 1 A 56 V Axial Zener Voltage Regulator Diode - CASE-017AA | Future Electronics |
Diode Zener Single 56V 5% 5W 2-Pin Case 017AA-01 Box | Avnet America |
Where can I find additional details, specifications and documents for a 1N5370BG?
Additional datasheets, footprints and schematics for 1N5370BG are listed on our Part Details page. You can also find images and similar parts to 1N5370BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5370BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5370BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5370BG fall under?
The 1N5370BG is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5370BG when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5370BG you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5370BG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 1N5370BG have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1N5370BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5370BG often in real-time on the comparison pages.
What if I can't find stock of 1N5370BG?
You can fill out our help required form which you can use to request a quote for 1N5370BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.